Status: | Active |
---|---|
Series: | MAX350 |
RoHS: | Unknown |
SPI/QSPI, Microwire-Compatible Serial Interface |
8 Separately Controlled SPST Switches |
Single 8-to-1 Mux (MAX349) |
Dual 4-to-1 Mux (MAX350) |
100Ω Signal Paths with ±5V Supplies |
Rail-to-Rail Signal Handling |
Asynchronous RESET Input |
±2.7V to ±8V Dual Supplies |
+2.7V to +16V Single Supply |
> 2kV ESD Protection per Method 3015.7 |
TTL/CMOS-Compatible Inputs (with +5V or ±5V Supplies) |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 2.7 |
VSUPPLY (Single) (V) (max) | 16 |
VSUPPLY (Dual) (±V) (min) | 2.7 |
VSUPPLY (Dual) (±V) (max) | 8 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/18SOIC (W)/18SSOP/20 |
BudgetaryPrice (See Notes) | 4.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2.7V to 16V ± 2.7V to ± 8V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Serially Controlled, Low-Volta | Analog Devices |
ANALOGUE MULTIPLEXER, DUAL, 4:1, WSOIC18 | element14 |
ANALOGUE MULTIPLEXER, DUAL, 4: 1, WSOIC18 | Farnell |
Analogue Multiplexer, Dual, 4:1, Wsoic18 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX350CWN+ ?
Additional datasheets, footprints and schematics for MAX350CWN+ are listed on our Part Details page. You can also find images and similar parts to MAX350CWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX350CWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX350CWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX350CWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX350CWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX350CWN+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX350CWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX350CWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX350CWN+ ?
You can fill out our help required form which you can use to request a quote for MAX350CWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.