Status: | Active |
---|---|
Series: | MAX3480B |
RoHS: | Unknown |
Isolated Data Interface to 1600VRMS (1 minute) |
Slew-Rate-Limited Data Transmission (MAX3480B) |
High-Speed, Isolated, 2.5Mbps RS-485 Interface (MAX3480A) |
-7V to +12V Common-Mode Input Voltage Range with Respect to Isolated Ground |
Single +3.3V Supply |
Current Limiting and Thermal Shutdown for Driver Overload Protection |
Standard 28-Pin DIP Package |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 250 |
Galvanic Isolation (±V) | 1000 |
ICC (mA) (typ) | 120 |
Tx EN | Yes |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 0.2 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP HYBRID/28 |
BudgetaryPrice (See Notes) | 21.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3480B |
SVHC | No SVHC (15-Jan-2018) |
Complete, Isolated, 3.3V RS-48 | Analog Devices |
RS485/RS422 data interf. 250kbps DIP28 | Schukat Electronic |
RS422/RS485 TXRX, 250KBPS, 3.6V, DIP-28 | Farnell |
Rs422/Rs485 Txrx, 250Kbps, 3.6V, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3480BCPI+ ?
Additional datasheets, footprints and schematics for MAX3480BCPI+ are listed on our Part Details page. You can also find images and similar parts to MAX3480BCPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3480BCPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3480BCPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3480BCPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3480BCPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3480BCPI+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX3480BCPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3480BCPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX3480BCPI+ ?
You can fill out our help required form which you can use to request a quote for MAX3480BCPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.