Status: | Active |
---|---|
Series: | MAX34561 |
RoHS: | Unknown |
Completely Integrated Hot-Plug Functionality for +12V and +5V Power Rails |
Dual Version of the DS4560 |
On-Board Power MOSFETs (68mΩ and 43mΩ) |
No High-Power RSENSE Resistors Needed |
Adjustable Current Limits |
Adjustable Output-Voltage Slew Rates |
Adjustable Power-Up Enable Timing |
Output Overvoltage Limiting |
On-Board Thermal Protection |
On-Board Charge Pump |
User-Selectable Latchoff or Automatic Retry Operation |
VIN (V) (min) | 9 |
---|---|
VIN (V) (max) | 13.2 |
# Channels | 2 |
Circuit Breaker/ Current Limit | Current Limit |
Fault Condition Control | Latched OffPeriodic Retry |
Positive/Negative Rail | Positive |
Features | Integrated MOSFETUndervoltage/Overvoltage Protection |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 2.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Hard/RAID Drives PCI/PCI Express Routers/Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12V/5V Dual Hot-Plug Switch | Analog Devices |
HOT SWAP CONTROLLER, 9V-13.2V, TQFN-24 | Farnell |
Where can I find additional details, specifications and documents for a MAX34561T+ ?
Additional datasheets, footprints and schematics for MAX34561T+ are listed on our Part Details page. You can also find images and similar parts to MAX34561T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34561T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34561T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34561T+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34561T+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34561T+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX34561T+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34561T+ often in real-time on the comparison pages.
What if I can't find stock of MAX34561T+ ?
You can fill out our help required form which you can use to request a quote for MAX34561T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.