Status: | Active |
---|---|
Series: | MAX3443E |
RoHS: | Unknown |
±15kV ESD Protection |
±60V Fault Protection |
Guaranteed 10Mbps Data Rate (MAX3441E/MAX3443E) |
Hot Swappable for Telecom Applications |
True Fail-Safe Receiver Inputs |
Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX3440E/MAX3442E/MAX3444E) |
Allow Up to 128 Transceivers on the Bus |
-7V to +12V Common-Mode Input Range |
Automotive Temperature Range (-40°C to +125°C) |
Industry-Standard Pinout |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 10000 |
Fault Protect. (±V) | 60 |
ICC (mA) (typ) | 10 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3443E |
SVHC | No SVHC (15-Jan-2018) |
Data Rate | 10Mbps |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
±15kV ESD-Protected, ±60V Faul | Analog Devices |
±15kV ESD ±60V 10Mbps RS-485/J1708 TxCVR | RS |
RS485 TRANSCEIVER, 10MBPS, 8SOIC | element14 |
Rs422/Rs485 Transceiver, 10Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3443EESA+ ?
Additional datasheets, footprints and schematics for MAX3443EESA+ are listed on our Part Details page. You can also find images and similar parts to MAX3443EESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3443EESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3443EESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3443EESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3443EESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3443EESA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3443EESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3443EESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3443EESA+ ?
You can fill out our help required form which you can use to request a quote for MAX3443EESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.