Status: | Active |
---|---|
Series: | MAX34417 |
RoHS: | Unknown |
Enables Code Optimization to Minimize Power Consumption in Portable Platforms Four Power Monitors with Wide 86dB Dynamic Range Measures Both Current and Voltage Low Power Consumption Reduced Power Consumption in Slow Accumulation Mode Power-Down Mode |
Four Power Monitors with Wide 86dB Dynamic Range |
Measures Both Current and Voltage |
Low Power Consumption |
Reduced Power Consumption in Slow Accumulation Mode |
Power-Down Mode |
Minimizes Processor Overhead with Autonomous Operation Per Channel 56-Bit Power Accumulators Capture 4.55 Hours of Data at 1024 Samples per Second Per Channel 14-Bit Voltage Registers |
Per Channel 56-Bit Power Accumulators Capture 4.55 Hours of Data at 1024 Samples per Second |
Per Channel 14-Bit Voltage Registers |
High-Integration Solution Minimizes Parts Count, PCB Space, and BOM Cost Wide Current Common-Mode Range of 0.5V to 20V Low Full-Scale, Current-Sense Voltage of 100mV As low as 5μV Current-Sense Voltage I2C/SMBus Interface with Bus Timeout Temperature Range: -40°C to +85°C Small, 2mm x 2mm Footprint Wafer-Level Package (WLP) with 16 Bumps at 0.4mm Pitch |
Wide Current Common-Mode Range of 0.5V to 20V |
Low Full-Scale, Current-Sense Voltage of 100mV |
As low as 5μV Current-Sense Voltage |
I2C/SMBus Interface with Bus Timeout |
Temperature Range: -40°C to +85°C |
Small, 2mm x 2mm Footprint Wafer-Level Package (WLP) with 16 Bumps at 0.4mm Pitch |
Ease of Development Evaluation Kit with Advanced GUI Available |
Evaluation Kit with Advanced GUI Available |
VSENSE_FS (mV) (recomm.) | 100 |
---|---|
Output Format | Digital |
VCC (V) (min) | 2.7 |
VCC (V) (max) | 3.6 |
ICC (µA) (typ) | 700 |
Bi-Dir. Curr. Sense | No |
Gain | Adj. |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | THIN WLP/16 |
BudgetaryPrice (See Notes) | 4.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Current & Voltage Monitor |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | WLP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SMBus 4 Channel Wide Dynamic R | Analog Devices |
Power Accumulator, 4Ch, I2C/Smbus, Wlp16 | Newark Electronics |
POWER ACCUMULATOR, 4CH, I2C/SMBUS, WLP16 | element14 |
Where can I find additional details, specifications and documents for a MAX34417ENE+ ?
Additional datasheets, footprints and schematics for MAX34417ENE+ are listed on our Part Details page. You can also find images and similar parts to MAX34417ENE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX34417ENE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX34417ENE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX34417ENE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX34417ENE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX34417ENE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX34417ENE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX34417ENE+ often in real-time on the comparison pages.
What if I can't find stock of MAX34417ENE+ ?
You can fill out our help required form which you can use to request a quote for MAX34417ENE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.