Status: | Active |
---|---|
Series: | MAX3430 |
RoHS: | Unknown |
±80V Fault Protection |
±12kV ESD Protection |
+3.3V Operation |
Internal Slew-Rate Limiting |
250kbps Data Rate |
Allows Up to 128 Transceivers on the Bus |
-7V to +12V Common-Mode Input Voltage Range |
True Fail-Safe Inputs |
Hot-Swap Input Structure on DE |
Available in 8-Pin SO and PDIP Packages |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 250 |
Fault Protect. (±V) | 80 |
ICC (mA) (typ) | 3.5 |
ESD Protect. (±kV) | 12 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 100 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.97 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3430 |
SVHC | No SVHC (15-Jan-2018) |
Rs422/Rs485 Txrx, 250Kbps, 3.63V, Dip-8 | Newark Electronics |
RS422/RS485 TXRX, 250KBPS, 3.63V, DIP-8 | element14 |
±80V Fault-Protected, Fail-Saf | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3430CPA+ ?
Additional datasheets, footprints and schematics for MAX3430CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX3430CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3430CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3430CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3430CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3430CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3430CPA+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX3430CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3430CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3430CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX3430CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.