Status: | Active |
---|---|
Series: | MAX338 |
RoHS: | Unknown |
On-Resistance, < 400Ω max |
Transition Time, < 500ns |
On-Resistance Match, < 10Ω |
NO-Off Leakage Current, < 20pA at +25°C |
1.5pC Charge Injection |
Single-Supply Operation (+4.5V to +30V) Bipolar-Supply Operation (±4.5V to ±20V) |
Plug-In Upgrade for Industry-Standard DG508A/DG509A |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
ESD Protection > 2000V, per Method 3015.7 |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 400 |
Package/Pins | PDIP/16QSOP/16SOIC (N)/16TQFN/16 |
BudgetaryPrice (See Notes) | 4.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Interface Case Style | - |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Multiplexer Case | NSOIC |
Analogue Switch Case Style | NSOIC |
Base Number | 338 |
Multiplexer Configuration | 8 |
No. of Circuits | 1Circuits |
On State Resistance Max | 400ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 50µA |
Supply Voltage Range | 4.5V to 30V ± 4.5V to ± 20V |
8-Channel/Dual 4-Channel, Low- | Analog Devices |
Mux/Demux, 8X1, 400Ohm, 16Nsoic | Newark Electronics |
MUX/DEMUX, 8X1, 400OHM, 16NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX338ESE+ ?
Additional datasheets, footprints and schematics for MAX338ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX338ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX338ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX338ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX338ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX338ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX338ESE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX338ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX338ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX338ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX338ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.