Status: | Active |
---|---|
Series: | MAX336 |
RoHS: | Unknown |
< 400Ω (max) On-Resistance |
< 500ns Transition Time |
< 10Ω On-Resistance Match |
< 20pA NO-Off Leakage Current at +25°C |
3.5pC Charge Injection |
+4.5V to +30V Single Supply |
±4.5V to ±20V Dual Supplies |
Plug-In Upgrade for Industry-Standard DG506/DG507 |
Bidirectional Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
> 2000V ESD Protection, per Method 3015.7 |
Configuration | 16-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 400 |
Package/Pins | PDIP/28SOIC (W)/28SSOP/28TSSOP/28 |
BudgetaryPrice (See Notes) | 6.69 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 700ohm |
Supply Voltage Range | 4.5V to 30V ± 4.5V to ± 20V |
Analogue Multiplexer Case | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Channel Dual 8 Channel, Low | Analog Devices |
Analogue Mux, Single, 16:1, Ssop-28 | Newark Electronics |
ANALOGUE MUX, SINGLE, 16: 1, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX336CAI+ ?
Additional datasheets, footprints and schematics for MAX336CAI+ are listed on our Part Details page. You can also find images and similar parts to MAX336CAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX336CAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX336CAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX336CAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX336CAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX336CAI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX336CAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX336CAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX336CAI+ ?
You can fill out our help required form which you can use to request a quote for MAX336CAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.