Status: | Active |
---|---|
Series: | MAX3362 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
Ideal for Multidrop RS-485/RS-422 Clock/ Data Distribution Guaranteed 20Mbps Data Rate 6ns (max) Transmitter and Receiver Skew -7V to +12V Common-Mode Range Hot-Swap Feature Allows Up to 256 Transceivers on the Bus Half-Duplex Operation Interoperable with +5V Logic |
Guaranteed 20Mbps Data Rate |
6ns (max) Transmitter and Receiver Skew |
-7V to +12V Common-Mode Range |
Hot-Swap Feature |
Allows Up to 256 Transceivers on the Bus |
Half-Duplex Operation |
Interoperable with +5V Logic |
Low Power Consumption Minimizes Thermal Dissipation Operates from a Single +3.3V Supply 1.7mA Operating Supply Current 1µA Low-Power Shutdown Mode |
Operates from a Single +3.3V Supply |
1.7mA Operating Supply Current |
1µA Low-Power Shutdown Mode |
Space-Saving 8-Pin SOT Package |
Protection Features and Wide Temperature Range Increase System Reliability in Harsh Environments Current Limiting and Thermal Shutdown Automotive Temperature Range Variants |
Current Limiting and Thermal Shutdown |
Automotive Temperature Range Variants |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 20000 |
ICC (mA) (typ) | 1.7 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 1 |
Oper. Temp. (°C) | -40 to +85-40 to +125 |
Package/Pins | SOIC (N)/8SOT23/8 |
BudgetaryPrice (See Notes) | 2.84 |
3.3V, High-Speed, RS-485/RS-42 | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3362EKA+ ?
Additional datasheets, footprints and schematics for MAX3362EKA+ are listed on our Part Details page. You can also find images and similar parts to MAX3362EKA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3362EKA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3362EKA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3362EKA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3362EKA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3362EKA+ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAX3362EKA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3362EKA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3362EKA+ ?
You can fill out our help required form which you can use to request a quote for MAX3362EKA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.