Status: | Active |
---|---|
Series: | MAX3346E |
RoHS: | Unknown |
±15kV ESD Protection on D+ and D- |
Internal Linear Regulator Allows Direct Powering from the USB Cable |
Internal 1.5kΩ Pullup Resistor for Low/Full-Speed Operation |
Supports Low-Speed and Full-Speed USB Communications |
Complies with USB Specification Revision 1.1 and 2.0 (Low Speed and Full Speed) |
Three-State Outputs |
Enumerate InputAllows USB Connection through Software |
No Power-Supply Sequencing Required |
Operates with VL of 1.65V to 3.6V, Ensuring Compatibility with Low-Voltage ASICs |
Available in Miniature Chip-Scale Package |
VL (V) | 1.65 to 3.6 |
---|---|
Supports USB Speed | Full-SpeedLow-Speed |
Internal USB Pullup Resistor (1.5kΩ) | Yes |
ESD Protect. (±kV) | 15 |
VSUPPLY (V) | 4.0 to 5.5 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 1.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | ESD-Protected USB Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 14Pins |
Data Rate | 12Mbps |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | USB Transceiver |
±15kV ESD-Protected USB Transc | Analog Devices |
Usb Transceiver, Esd, 12Mbps, Tssop-14 | Newark Electronics |
USB TRANSCEIVER, ESD, 12MBPS, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a MAX3346EEUD+ ?
Additional datasheets, footprints and schematics for MAX3346EEUD+ are listed on our Part Details page. You can also find images and similar parts to MAX3346EEUD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3346EEUD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3346EEUD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3346EEUD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3346EEUD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3346EEUD+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3346EEUD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3346EEUD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3346EEUD+ ?
You can fill out our help required form which you can use to request a quote for MAX3346EEUD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.