Status: | Active |
---|---|
Series: | MAX3320A, MAX3320B, MAX3320L, MAX3320T |
RoHS: | Unknown |
Precise Monitoring of 5V and 3.3V Power-Supply Voltages: 100ms (min) Power-On active-low RESET Pulse Width Power-Supply Transient Immunity Guaranteed active-low RESET Valid to VCC = 1V |
100ms (min) Power-On active-low RESET Pulse Width |
Power-Supply Transient Immunity |
Guaranteed active-low RESET Valid to VCC = 1V |
4µA Supply Current Achieved with AutoShutdown Plus™ |
Receivers Always Active |
Power-On Reset Always Active |
4µA Low-Power Shutdown |
250kbps Guaranteed Data Rate |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.45 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 4.36 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3320B |
SVHC | No SVHC (15-Jan-2018) |
3V to 5.5V, Up to 250kbps True | Analog Devices |
RS232 TRANSCEIVER, 250KBPS, SSOP-20 | element14 |
Rs232 Transceiver, 250Kbps, Ssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3320BEAP+ ?
Additional datasheets, footprints and schematics for MAX3320BEAP+ are listed on our Part Details page. You can also find images and similar parts to MAX3320BEAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3320BEAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3320BEAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3320BEAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3320BEAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3320BEAP+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3320BEAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3320BEAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3320BEAP+ ?
You can fill out our help required form which you can use to request a quote for MAX3320BEAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.