Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3292 |
RS422/RS485 TXRX, 10MBPS, 5.25V, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a MAX3292CPD+?
Additional datasheets, footprints and schematics for MAX3292CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX3292CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3292CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3292CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3292CPD+ fall under?
The MAX3292CPD+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3292CPD+ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3292CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3292CPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3292CPD+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX3292CPD+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3292CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3292CPD+?
You can fill out our help required form which you can use to request a quote for MAX3292CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.