Status: | Active |
---|---|
Series: | MAX328 |
RoHS: | Unknown |
Ultra-Low Off- and On-Leakage: 1pA Typ |
Bidirectional Operation (Use as Mux or Demux) |
TTL and CMOS Logic Compatibility |
Analog-Signal Range Includes Power-Supply Rails |
Switching Speeds Less Than 1.5µs |
Pin Compatible with DG508/DG509 and MAX358/MAX359 |
Latchup Proof Construction |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 3500 |
Package/Pins | PDIP/16SOIC (W)/16TQFN/16 |
BudgetaryPrice (See Notes) | 4.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 3.5kohm |
Supply Voltage Range | 10V to 30V ± 5V to ± 18V |
Analogue Multiplexer Case | TQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low-Leakage, Single-Ende | Analog Devices |
ANALOGUE MULTIPLEXER, SINGLE, 8: 1, TQFN | Farnell |
Analogue Multiplexer, Single, 8:1, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX328ETE+ ?
Additional datasheets, footprints and schematics for MAX328ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX328ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX328ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX328ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX328ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX328ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX328ETE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX328ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX328ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX328ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX328ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.