Status: | Active |
---|---|
Series: | MAX32632 |
RoHS: | Unknown |
High-Efficiency Microcontroller for Wearable Devices Internal Oscillator Operates Up to 96MHz Low Power 4MHz Oscillator System Clock Option for Always-On Monitoring Applications 2MB Flash Memory 512KB SRAM 8KB Instruction Cache 1.2V Core Supply Voltage 1.8V to 3.3V I/O Optional 3.3V ±5% USB Supply Voltage |
Internal Oscillator Operates Up to 96MHz |
Low Power 4MHz Oscillator System Clock Option for Always-On Monitoring Applications |
2MB Flash Memory |
512KB SRAM |
8KB Instruction Cache |
1.2V Core Supply Voltage |
1.8V to 3.3V I/O |
Optional 3.3V ±5% USB Supply Voltage |
Power Management Maximizes Uptime for Battery Applications 106µA/MHz Active Current Executing from Cache Wakeup to 96MHz Clock or 4MHz Clock 600nA Low Power Mode (LP0) Current with RTC Enabled 3.5µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5µs Wakeup to 96MHz |
106µA/MHz Active Current Executing from Cache |
Wakeup to 96MHz Clock or 4MHz Clock |
600nA Low Power Mode (LP0) Current with RTC Enabled |
3.5µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5µs Wakeup to 96MHz |
Optimal Peripheral Mix Provides Platform Scalability SPIX Execute in Place (XIP) Engine for Memory Expansion with Minimal Footprint Three SPI Masters, One SPI Slave Four UARTs Three I²C Masters, One I²C Slave 1-Wire Master Full-Speed USB 2.0 Engine with Internal Transceiver Sixteen Pulse Train (PWM) Engines Six 32-Bit Timers and 3 Watchdog Timers Up to 66 General-Purpose I/O Pins One 10-Bit Delta-Sigma ADC Operating at 7.8ksps RTC Calibration Output |
SPIX Execute in Place (XIP) Engine for Memory Expansion with Minimal Footprint |
Three SPI Masters, One SPI Slave |
Four UARTs |
Three I²C Masters, One I²C Slave |
1-Wire Master |
Full-Speed USB 2.0 Engine with Internal Transceiver |
Sixteen Pulse Train (PWM) Engines |
Six 32-Bit Timers and 3 Watchdog Timers |
Up to 66 General-Purpose I/O Pins |
One 10-Bit Delta-Sigma ADC Operating at 7.8ksps |
RTC Calibration Output |
Secure Valuable IP and Data with Robust Internal Hardware Security (MAX32631 and MAX32632 Only) Trust Protection Unit (TPU) Including MAA Supports ECDSA and Modular Arithmetic True Random Number Generator AES-128, -192, -256 Secure Bootloader (MAX32632 Only) |
Trust Protection Unit (TPU) Including MAA Supports ECDSA and Modular Arithmetic |
True Random Number Generator |
AES-128, -192, -256 |
Secure Bootloader (MAX32632 Only) |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 2000 |
Core Clock Speed (MHz) (max) | 96 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 512 |
Package/Pins | WLP/100 |
BudgetaryPrice (See Notes) | 9.69 |
Status: | Unknown |
---|---|
Series: | MAX Family MAX326xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MAX Family MAX326xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 96MHz |
Program Memory Size | 2MB |
RAM Memory Size | 512KB |
No. of Pins | 100Pins |
MCU Case Style | WLP |
No. of I/O's | 66I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
MCU Family | MAX |
MCU Series | MAX326xx |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Low Power, High-Performa | Analog Devices |
Mcu, 32Bit, Cortex-M4, 96Mhz, Wlp-100 | Newark Electronics |
MCU, 32BIT, CORTEX-M4, 96MHZ, WLP-100 | element14 |
Where can I find additional details, specifications and documents for a MAX32632IWQ+ ?
Additional datasheets, footprints and schematics for MAX32632IWQ+ are listed on our Part Details page. You can also find images and similar parts to MAX32632IWQ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32632IWQ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32632IWQ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32632IWQ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32632IWQ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32632IWQ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32632IWQ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32632IWQ+ often in real-time on the comparison pages.
What if I can't find stock of MAX32632IWQ+ ?
You can fill out our help required form which you can use to request a quote for MAX32632IWQ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.