MAX32630FTHR# by Analog Devices

MAX32630FTHR Application Platform

Status: Active
Series: MAX32630FTHR
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX32630FTHR board is a rapid development platform designed to help engineers quickly implement battery optimized solutions with the MAX32630 ARM® Cortex®-M4F microcontroller. The board also includes the MAX14690 wearable PMIC to provide optimal power conversion and battery management. The form factor is a small 0.9in by 2.0in dual row header footprint that is compatible with breadboards and off-the shelf peripheral expansion boards. Additionally, on board are a variety of peripherals including a dual-mode Bluetooth® module, micro SD card connector, 6-axis accelerometer/ gyro, RGB indicator LED, and pushbutton. This provides a power-optimized flexible platform for quick proof-of-concepts and early software development to enhance time to market. Go to: https://developer.mbed.org/platforms/MAX32630FTHR/ to get started developing with this board.

Where to Buy

Prices starting from US$29.78

Distributor Stock
Logo for RS
RS
from US$36.28
13
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$29.78
272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.06
9
in stock
Buy Now
Logo for element14
element14
from US$34.60
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$32.10
9
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

MAX32630 Microcontroller ARM Cortex-M4F, 96MHz 2048KB Flash Memory 512KB SRAM 8KB Instruction Cache Full-Speed USB 2.0 Three SPI Masters, One Slave Three I2C Masters, One Slave Four UARTS 1-Wire Master 66 GPIO 4 Input 10-Bit ADC
ARM Cortex-M4F, 96MHz
2048KB Flash Memory
512KB SRAM
8KB Instruction Cache
Full-Speed USB 2.0
Three SPI Masters, One Slave
Three I2C Masters, One Slave
Four UARTS
1-Wire Master
66 GPIO
4 Input 10-Bit ADC
MAX14690 Wearable PMIC Battery Charger with Smart Selector Dual Micro IQ Buck Regulators Three Micro IQ Linear Regulators Power-On/Off Sequencing Controller Voltage Monitor Multiplexer
Battery Charger with Smart Selector
Dual Micro IQ Buck Regulators
Three Micro IQ Linear Regulators
Power-On/Off Sequencing Controller
Voltage Monitor Multiplexer
Expansion Connections Breadboard-Compatible Headers Micro SD Card Connector Battery Connector Micro USB Connector
Breadboard-Compatible Headers
Micro SD Card Connector
Battery Connector
Micro USB Connector
Integrated Peripherals RGB Indicator LED 6-Axis Accelerometer/Gyro Dual-Mode Bluetooth Module User Pushbutton
RGB Indicator LED
6-Axis Accelerometer/Gyro
Dual-Mode Bluetooth Module
User Pushbutton
mbed® HDK Debug Interface Drag-and-Drop Programming SWD Debugger Virtual UART Console
Drag-and-Drop Programming
SWD Debugger
Virtual UART Console


MAX32630FTHR# Semiconductors - ICs by Analog Devices

PEGASUS BRD WEARABLE MEDICAL & FITNESS

Status: Unknown
Series: MAX Family MAX326xx Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MAX Family MAX326xx Series Microcontrollers
Architecture ARM Cortex-M4
MCU Core Size -
Program Memory Size -
RAM Memory Size 512KB
CPU Speed -
No. of I/O's -
MCU Case Style -
No. of Pins -
Embedded Interface Type 1 Wire I2C SPI SSI UART USB
MCU Applications Wireless Home & Building Automation Healthcare
Supply Voltage Min -
Supply Voltage Max -
MCU Family MAX
MCU Series MAX326xx
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)
Application Sub Type Wearable Medical & Fitness
Core Architecture ARM
Core Sub-Architecture Cortex-M4F
Kit Application Type Medical - Health Platform
Kit Contents Pegasus Board MAX32630 MAX14690
Silicon Core Number MAX32630 MAX14690
Silicon Manufacturer Maxim Integrated Products

Alternative Descriptions

FEATHER SMALL FORM FACTOR MICR | Analog Devices
MAX32630FTHR#,Embedded Processor Dev Kit | RS
Pegasus Brd, Wearable Medical & Fitness | Newark Electronics
PEGASUS BOARD, WEARABLE MEDICAL/FITNESS | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX32630FTHR# ?

Additional datasheets, footprints and schematics for MAX32630FTHR# are listed on our Part Details page. You can also find images and similar parts to MAX32630FTHR# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX32630FTHR# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32630FTHR# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32630FTHR# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX32630FTHR# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX32630FTHR# have stock available?

Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32630FTHR# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX32630FTHR# often in real-time on the comparison pages.

What if I can't find stock of MAX32630FTHR# ?

You can fill out our help required form which you can use to request a quote for MAX32630FTHR# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay