Status: | Active |
---|---|
Series: | MAX32621 |
RoHS: | Unknown |
High-Efficiency Microcontroller for Wearable Devices Internal Oscillator Operates Up to 96MHz Low Power 4MHz Option for Always-On Monitoring 2MB/1MB Flash Memory 256KB SRAM 8KB Instruction Cache 1.2V Core Supply Voltage 1.8V to 3.3V I/O Optional 3.3V ±5% USB Supply Voltage Wide Operating Temperature: -30°C to +85°C |
Internal Oscillator Operates Up to 96MHz |
Low Power 4MHz Option for Always-On Monitoring |
2MB/1MB Flash Memory |
256KB SRAM |
8KB Instruction Cache |
1.2V Core Supply Voltage |
1.8V to 3.3V I/O |
Optional 3.3V ±5% USB Supply Voltage |
Wide Operating Temperature: -30°C to +85°C |
Power Management Maximizes Uptime for Battery Applications 122µW/MHz Active Executing from Cache 62µW/MHz Active Executing from Flash Wake-Up to 96MHz Clock or 4MHz Clock 1.06µW Low Power Mode (LP0) Mode with RTC 2.67µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5µs (typ) Wakeup on 96MHz 28µW/MHz Low Power Mode (LP2) Current |
122µW/MHz Active Executing from Cache |
62µW/MHz Active Executing from Flash |
Wake-Up to 96MHz Clock or 4MHz Clock |
1.06µW Low Power Mode (LP0) Mode with RTC |
2.67µW Ultra-Low Power Data Retention Sleep Mode (LP1) with Fast 5µs (typ) Wakeup on 96MHz |
28µW/MHz Low Power Mode (LP2) Current |
Optimal Peripheral Mix Provides Platform Scalability Three SPI Masters, One SPI Slave Four UARTs Up to Three I2C Masters, One I2C Slave 1-Wire® Master Up to 49 General-Purpose I/O Pins SPI Execute in Place (SPIX) Engine for Memory Expansion with Minimal Footprint Full-Speed USB 2.0 with Internal Transceiver Sixteen Pulse Train Engines Six 32-Bit or 12 16-Bit Timers Three Watchdog Timers with Independent Sources Four-Input, 10-Bit Sigma-Delta ADC Operating at 7.8 kS/s, 5.5V and 1.8V Tolerant Inputs AES-128, -192, -256 Hardware Engine RTC Calibration Output JTAG 1149.1 Compatible with Serial Wire Debug |
Three SPI Masters, One SPI Slave |
Four UARTs |
Up to Three I2C Masters, One I2C Slave |
1-Wire® Master |
Up to 49 General-Purpose I/O Pins |
SPI Execute in Place (SPIX) Engine for Memory Expansion with Minimal Footprint |
Full-Speed USB 2.0 with Internal Transceiver |
Sixteen Pulse Train Engines |
Six 32-Bit or 12 16-Bit Timers |
Three Watchdog Timers with Independent Sources |
Four-Input, 10-Bit Sigma-Delta ADC Operating at 7.8 kS/s, 5.5V and 1.8V Tolerant Inputs |
AES-128, -192, -256 Hardware Engine |
RTC Calibration Output |
JTAG 1149.1 Compatible with Serial Wire Debug |
Secure Valuable IP and Data with Robust Internal Hardware Security (MAX32621 Only) Trust Protection Unit (TPU) Provides ECDSA and Modular Arithmetic Acceleration Support True Random Number Generator (TRNG) Secure Boot Loader |
Trust Protection Unit (TPU) Provides ECDSA and Modular Arithmetic Acceleration Support |
True Random Number Generator (TRNG) |
Secure Boot Loader |
MCU Core | ARM Cortex-M4F |
---|---|
Internal Flash (KBytes) | 2000 |
Core Clock Speed (MHz) (max) | 96 |
Data Processing | 32-bit |
Internal SRAM (KBytes) | 256 |
Package/Pins | TQFP/100WLP/81 |
BudgetaryPrice (See Notes) | 7.81 |
Status: | Unknown |
---|---|
Series: | MAX Family MAX326xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MAX Family MAX326xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 96MHz |
Program Memory Size | 2MB |
RAM Memory Size | 256KB |
No. of Pins | 100Pins |
MCU Case Style | TQFP |
No. of I/O's | 49I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
MCU Family | MAX |
MCU Series | MAX326xx |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
SECURE ULTRA-LOW POWER CORTEX | Analog Devices |
Mcu, Arm Cortex-M4F, 96Mhz, Tqfp-100 | Newark Electronics |
MCU, ARM CORTEX-M4F, 96MHZ, TQFP-100 | element14 |
Where can I find additional details, specifications and documents for a MAX32621ICQ+ ?
Additional datasheets, footprints and schematics for MAX32621ICQ+ are listed on our Part Details page. You can also find images and similar parts to MAX32621ICQ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32621ICQ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32621ICQ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32621ICQ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32621ICQ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32621ICQ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32621ICQ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32621ICQ+ often in real-time on the comparison pages.
What if I can't find stock of MAX32621ICQ+ ?
You can fill out our help required form which you can use to request a quote for MAX32621ICQ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.