Status: | Active |
---|---|
Series: | MAX32620FTHR |
RoHS: | Unknown |
Convenient Development Platform 0.9in x 2.0in DIP Form Factor Breadboard Compatible Feather Wing Compatible Pmod-Compatible Sockets Supports SPI, UART, I2C, and GPIO Accessible from Both Sides of Board Integrated Battery Management Single-Cell Li+ Charger Fuel Gauge User Interface Peripherals Two RGB LEDs Two Pushbuttons |
0.9in x 2.0in DIP Form Factor |
Breadboard Compatible |
Feather Wing Compatible |
Pmod-Compatible Sockets Supports SPI, UART, I2C, and GPIO Accessible from Both Sides of Board |
Supports SPI, UART, I2C, and GPIO |
Accessible from Both Sides of Board |
Integrated Battery Management Single-Cell Li+ Charger Fuel Gauge |
Single-Cell Li+ Charger |
Fuel Gauge |
User Interface Peripherals Two RGB LEDs Two Pushbuttons |
Two RGB LEDs |
Two Pushbuttons |
MAX32620 Microcontroller Features 96MHz Arm Cortex-M4 Microcontroller with FPU 2048KB Flash 256KB SRAM Full-Speed USB SPI, I2C, UART, and 1-Wire 4-Channel 10-Bit ADC 49 Dual Voltage GPIO 3.9mm x 4.1mm, 81-Bump WLP |
96MHz Arm Cortex-M4 Microcontroller with FPU |
2048KB Flash |
256KB SRAM |
Full-Speed USB |
SPI, I2C, UART, and 1-Wire |
4-Channel 10-Bit ADC |
49 Dual Voltage GPIO |
3.9mm x 4.1mm, 81-Bump WLP |
MAX77650 Ultra-Low Power PMIC Features Smart Power Selector Charger Supports Li+/Li-Poly Batteries 7.5mA to 300mA Charge Current Single Inductor Multiple Output (SIMO) Buck-Boost Regulator 3 Outputs from a Single Inductor 150mA LDO Regulator I2C Configurable 2.75mm x 2.15mm, 30-Bump WLP |
Smart Power Selector Charger Supports Li+/Li-Poly Batteries 7.5mA to 300mA Charge Current |
Supports Li+/Li-Poly Batteries |
7.5mA to 300mA Charge Current |
Single Inductor Multiple Output (SIMO) Buck-Boost Regulator 3 Outputs from a Single Inductor |
3 Outputs from a Single Inductor |
150mA LDO Regulator |
I2C Configurable |
2.75mm x 2.15mm, 30-Bump WLP |
MAX17055 Fuel Gauge Features ModelGauge m5 EZ Eliminates Battery Characterization Eliminates Coulomb Counter Drift 7µA Operating Current 1.4mm x 1.5mm, 9-Bump WLP |
ModelGauge m5 EZ Eliminates Battery Characterization Eliminates Coulomb Counter Drift |
Eliminates Battery Characterization |
Eliminates Coulomb Counter Drift |
7µA Operating Current |
1.4mm x 1.5mm, 9-Bump WLP |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX32620/MAX77650/MAX17055 |
Kit Application Type | Embedded |
Application Sub Type | Rapid Development Platform - Battery-Optimized Solution |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Family Name | - |
Kit Contents | Eval Board MAX32620/MAX77650/MAX17055 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
FEATHER BOARD WITH EXPANSION H | Analog Devices |
Eval Board, Rapid Development Platform | Newark Electronics |
EVAL BOARD, RAPID DEVELOPMENT PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MAX32620FTHR# ?
Additional datasheets, footprints and schematics for MAX32620FTHR# are listed on our Part Details page. You can also find images and similar parts to MAX32620FTHR# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX32620FTHR# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX32620FTHR# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX32620FTHR# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX32620FTHR# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX32620FTHR# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX32620FTHR# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX32620FTHR# often in real-time on the comparison pages.
What if I can't find stock of MAX32620FTHR# ?
You can fill out our help required form which you can use to request a quote for MAX32620FTHR# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.