Status: | Active |
---|---|
Series: | MAX3232PMB1 |
RoHS: | Unknown |
Transmitter Output and Receiver Inputs Protected to ±15kV |
Implements RS-232 DCE |
True RS-232 Levels from Single 3.3V Supply |
6-Pin Pmod-Compatible Connector (Pmod Interface Type 4 UART) |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | RS232 Transceivers |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX3232 |
Product Range | - |
Kit Contents | Peripheral ModuleMAX3232 |
SVHC | No SVHC (15-Jan-2018) |
Features | UART to RS-232 Transmitter Output & Receiver Inputs Protected to ±15kV 1Mbps Pmod Compatible |
Peripheral Module for MAX3232, | Analog Devices |
Eval Board, Max3232 Uart To Rs-232 | Newark Electronics |
EVALUATION BOARD, UART TO RS-232 | element14 |
Where can I find additional details, specifications and documents for a MAX3232PMB1# ?
Additional datasheets, footprints and schematics for MAX3232PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX3232PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3232PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX3232PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX3232PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.