Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
3,259
in stock
|
Buy Now | |
Farnell
from US$0.42
|
7,632
in stock
|
Buy Now | |
element14
from US$0.40
|
7,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
541
in stock
|
Buy Now | |
Micros
from US$0.98
|
100
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
RS-232 TRANSCEIVER, 5.5V, TSSOP-16 | Farnell |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
RS-232 Transceiver, 2-Driver / 2-Receiver, 250kbps, 4x 0.1uF, 3/5.5V, -40÷85°C | Micros |
3- to 5.5-V dual channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
Rs-232 Transceiver, 5.5V, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3232IPWR?
Additional datasheets, footprints and schematics for MAX3232IPWR are listed on our Part Details page. You can also find images and similar parts to MAX3232IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3232IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3232IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3232IPWR fall under?
The MAX3232IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3232IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3232IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3232IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3232IPWR have stock available?
Authorised distributors including Farnell, element14, RS, Chip One Stop and Micros have stock available or on a lead time for MAX3232IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3232IPWR often in real-time on the comparison pages.
What if I can't find stock of MAX3232IPWR?
You can fill out our help required form which you can use to request a quote for MAX3232IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.