Status: | Active |
---|---|
Series: | MAX3223 |
RoHS: | Unknown |
Integrated Charge Pump Circuitry Simplifies Power Requirements Eliminates the Need for a ±12V Supply Operation From a Single +3.3V or +5V Supply |
Eliminates the Need for a ±12V Supply |
Operation From a Single +3.3V or +5V Supply |
1µA Supply Current in Shutdown Mode Saves Power AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs Software Control Option for Shutdown |
AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs |
Software Control Option for Shutdown |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/20TSSOP/20 |
BudgetaryPrice (See Notes) | 2.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX3223 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3223 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Low Power Transmitter / Receiver |
Logic Function Number | 3223 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Through Hole |
RS232E 2xDr./Rec. 3-5,5V DIP20 | Schukat Electronic |
IC, BUS TRANSCEIVER, 3223, DIP20 | Farnell |
Ic, Bus Transceiver, 3223, Dip20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3223CPP+ ?
Additional datasheets, footprints and schematics for MAX3223CPP+ are listed on our Part Details page. You can also find images and similar parts to MAX3223CPP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3223CPP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3223CPP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3223CPP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3223CPP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3223CPP+ have stock available?
Authorised distributors including element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for MAX3223CPP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3223CPP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3223CPP+ ?
You can fill out our help required form which you can use to request a quote for MAX3223CPP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.