MAX3222IPW Semiconductors - ICs by Texas Instruments

LINE DRIV/RCVR RS232 250KBPS TSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3222 consists of two line drivers, two line receivers, and a dual charge-pump circuit with ±15-kV ESD protection pin to pin (serial-port connection pins, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 3-V to 5.5-V supply. The device operates at data signaling rates up to 250 kbit/s and a maximum of 30-V/μs driver output slew rate. The MAX3222 can be placed in the power-down mode by setting PWRDOWN low, which draws only 1 μA from the power supply. When the device is powered down, the receivers remain active while the drivers are placed in the high-impedance state. Receiver outputs also can be placed in the highimpedance state by setting EN high.

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Newark
Newark
from US$3.19
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.55
1
in stock
Buy Now
Logo for element14
element14
from US$2.64
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TSSOP
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3222
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Line Driv/Rcvr, Rs232, 250Kbps, Tssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3222IPW?

Additional datasheets, footprints and schematics for MAX3222IPW are listed on our Part Details page. You can also find images and similar parts to MAX3222IPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3222IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3222IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3222IPW fall under?

The MAX3222IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3222IPW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3222IPW you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3222IPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3222IPW have stock available?

Authorised distributors including Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MAX3222IPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3222IPW often in real-time on the comparison pages.

What if I can't find stock of MAX3222IPW?

You can fill out our help required form which you can use to request a quote for MAX3222IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay