MAX3222CDBR Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER 20-SSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX3222 consists of two line drivers, two line receivers, and a dual charge-pump circuit with ±15-kV ESD protection pin to pin (serial-port connection pins, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 3-V to 5.5-V supply. The device operates at data signaling rates up to 250 kbit/s and a maximum of 30-V/μs driver output slew rate. The MAX3222 can be placed in the power-down mode by setting PWRDOWN low, which draws only 1 μA from the power supply. When the device is powered down, the receivers remain active while the drivers are placed in the high-impedance state. Receiver outputs also can be placed in the highimpedance state by setting EN high.

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.51
104
in stock
Buy Now
Logo for RS
RS
from US$2.09
1,990
in stock
Buy Now
Logo for element14
element14
from US$1.13
104
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 20Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX3222
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Data Rate 250Kbps
Line Bus Drive Receive Transceiver Type Multichannel
Operating Temperature Range 0°C to +70°C
Supply Current 0.3mA
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

RS-232 Interface IC, MAX3222CDBR | RS
IC, TRANSCEIVER, 20-SSOP | element14
Ic, Transceiver, 20-Ssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX3222CDBR?

Additional datasheets, footprints and schematics for MAX3222CDBR are listed on our Part Details page. You can also find images and similar parts to MAX3222CDBR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX3222CDBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3222CDBR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX3222CDBR fall under?

The MAX3222CDBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX3222CDBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3222CDBR you can contact the distributor directly for product support, shipping queries etc.

Is the MAX3222CDBR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX3222CDBR have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3222CDBR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX3222CDBR often in real-time on the comparison pages.

What if I can't find stock of MAX3222CDBR?

You can fill out our help required form which you can use to request a quote for MAX3222CDBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay