Status: | Active |
---|---|
Series: | MAX31855 |
RoHS: | Unknown |
Integration Reduces Design Time and Lowers System Cost 14-Bit, 0.25°C Resolution Converter Integrated Cold-Junction Compensation Versions Available for Most Common Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type Detects Thermocouple Shorts to GND or VCC Detects Open Thermocouple |
14-Bit, 0.25°C Resolution Converter |
Integrated Cold-Junction Compensation |
Versions Available for Most Common Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type |
Detects Thermocouple Shorts to GND or VCC |
Detects Open Thermocouple |
Interfaces to Most Microcontrollers Simple SPI-Compatible Interface (Read-Only) |
Simple SPI-Compatible Interface (Read-Only) |
Sensor Type | Remote |
---|---|
# Channels | One |
Interface | SPI |
Functions | Thermocouple-to-Digital Converter |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 14 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 750°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cold-Junction Compensated Ther | Analog Devices |
Temperature Sensor, 2Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX31855JASA+ ?
Additional datasheets, footprints and schematics for MAX31855JASA+ are listed on our Part Details page. You can also find images and similar parts to MAX31855JASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31855JASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31855JASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31855JASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31855JASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31855JASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX31855JASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31855JASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31855JASA+ ?
You can fill out our help required form which you can use to request a quote for MAX31855JASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.