Status: | Active |
---|---|
Series: | MAX31760 |
RoHS: | Unknown |
Operating Settings Stored in Nonvolatile Memory for Automatic Operation at Power-On |
48-Step Nonvolatile LUT Maps Temperature to PWM Duty Cycle |
Smooth PWM Duty-Cycle Transitions Minimize Audibility of Fan Noise |
Two Tachometer Inputs for Measuring the RPM of Two Fans Independently |
Active-Low FF/FS Pin Multiplexes Fan-Failure Output with Full-Speed Fan-Drive Input |
Accurately Senses Remote and Local Temperature |
Programmable Thermal Diode Ideality Factor Minimizes Ideality Factor Mismatch |
Automatic Series Resistance Cancellation |
Dedicated Active-Low ALERT Pin for Temperature Faults |
Active-Low SHDN Pin Available for System Overtemperature Shutdown |
3.0V to 3.6V Operating Voltage Range |
-40°C to +125°C Operating Temperature Range |
Fan Controller Functions | Fan Failure DetectorRemote & Local Sensor |
---|---|
Interface | 2-Wire/I2C/SMBus |
Sensor Type | Remote |
Fan Control | PWM |
Accuracy (±°C) | 2 |
Temp. Thresh. (°C) | Programmable |
Temp. Resolution (bits) | 11 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QSOP |
No. of Pins | 16Pins |
Frequency | 6.4MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pwm Fan Controller, 3.6V, Qsop-16 | Newark Electronics |
PWM FAN CONTROLLER, 3.6V, QSOP-16 | element14 |
Fan Speed Controller with LUT | Analog Devices |
Where can I find additional details, specifications and documents for a MAX31760AEE+ ?
Additional datasheets, footprints and schematics for MAX31760AEE+ are listed on our Part Details page. You can also find images and similar parts to MAX31760AEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31760AEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31760AEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31760AEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31760AEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31760AEE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX31760AEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31760AEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX31760AEE+ ?
You can fill out our help required form which you can use to request a quote for MAX31760AEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.