Status: | Active |
---|---|
Series: | MAX3160E |
RoHS: | Unknown |
Flexible Options for RS-232 and RS-422/485 Operation In One Package Simultaneous 2Tx/2Rx RS-232 and Half-Duplex RS-485 Transceiver Operation (MAX3162E) Pin-Programmable As Either 2Tx/2Rx RS-232 or Half/Full RS-485 Transceiver (MAX3160E, MAX3161E) |
Simultaneous 2Tx/2Rx RS-232 and Half-Duplex RS-485 Transceiver Operation (MAX3162E) |
Pin-Programmable As Either 2Tx/2Rx RS-232 or Half/Full RS-485 Transceiver (MAX3160E, MAX3161E) |
Integrated Protection Increases Robustness High ±15kV ESD HBM per JEDEC JS-001-2012 Transmitters and Receivers Protected Against Wiring Faults True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open Short-Circuit Protection Over the Entire Common- Mode Voltage Range Thermal Protection from Excessive Power Dissipation Slew Rate Limiting Minimizes EM and Reduces Cable Reflections |
High ±15kV ESD HBM per JEDEC JS-001-2012 |
Transmitters and Receivers Protected Against Wiring Faults |
True Fail-Safe Receiver Prevents False Transition on Receiver Input Short or Open |
Short-Circuit Protection Over the Entire Common- Mode Voltage Range |
Thermal Protection from Excessive Power Dissipation |
Slew Rate Limiting Minimizes EM and Reduces Cable Reflections |
Integrated Charge Pump Circuitry Saves Board Space Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From +3V to +5.5V Voltage Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From +3V to +5.5V Voltage Supply |
1µA Shutdown Supply Current Saves Power |
Allows Up To 256 Transceivers on the Bus |
Supported Protocols | RS-232RS-422RS-485 |
---|---|
# Single Ended Tx/Rx | 2/2 |
# Diff. Tx/Rx | 2/2 |
RS-232 Data Rate (Mbps) (max) | 1 |
RS-485 Data Rate (Mbps) (max) | 10 |
Functions | Multiprotocol Transceiver RS-232/RS-485/RS-422 |
Shutdn | Yes |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 9.92 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 RS422 RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3160 |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, +3.0V to | Analog Devices |
Rs232/Rs422/Rs485 Txrx, 10Mbps, Ssop | Newark Electronics |
RS232/RS422/RS485 TXRX, 10MBPS, SSOP | element14 |
Where can I find additional details, specifications and documents for a MAX3160ECAP+ ?
Additional datasheets, footprints and schematics for MAX3160ECAP+ are listed on our Part Details page. You can also find images and similar parts to MAX3160ECAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3160ECAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3160ECAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3160ECAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3160ECAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3160ECAP+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3160ECAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3160ECAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3160ECAP+ ?
You can fill out our help required form which you can use to request a quote for MAX3160ECAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.