Status: | Active |
---|---|
Series: | MAX312 |
RoHS: | Unknown |
Pin Compatible with DG411/DG412/DG413 |
Low On-Resistance (6.5Ω typical) |
Guaranteed RON Match Between Channels (1.5Ω max) |
Guaranteed RON Flatness over Specified Signal Range (2Ω max) |
Guaranteed ESD Protection > 2000V per Method 3015.7 |
Crosstalk > 96dB at 20kHz |
Single-Supply Operation: +4.5V to +30V Dual-Supply Operation: ±4.5V to ±20V |
Rail-to-Rail Signal Handling |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 10 |
Package/Pins | CDIP/16PDIP/16SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 25ohm |
Supply Voltage Range | 4.5V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
10Ohm, Quad, SPST, CMOS Analog | Analog Devices |
MAX312ESE+,Analogue Switch IC | RS |
Analogue Switch, Quad, Nsoic-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX312ESE+ ?
Additional datasheets, footprints and schematics for MAX312ESE+ are listed on our Part Details page. You can also find images and similar parts to MAX312ESE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX312ESE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX312ESE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX312ESE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX312ESE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX312ESE+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX312ESE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX312ESE+ often in real-time on the comparison pages.
What if I can't find stock of MAX312ESE+ ?
You can fill out our help required form which you can use to request a quote for MAX312ESE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.