Status: | Active |
---|---|
Series: | MAX3120 |
RoHS: | Unknown |
IrDA 1.2 Compatible: 2.4kbps to 115.2kbps |
+3V to +5.5V Single-Supply Operation |
Flexible Optics Selection and Layout |
120µA Supply Current |
10nA Shutdown Supply Current |
200mA, High-Current Infrared LED Drive |
Functions | IrDA Transceiver |
---|---|
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (max) | 115.2 |
Shutdn | Yes |
µP I/F | TXD/RXD |
ICC (mA) (max) | 0.2 |
ICC (Shutdown) (µA) | 20 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | IrDA Infrared Transceiver |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
IC Package Type | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Profile 3V, 120µA IrDA Inf | Analog Devices |
INFRARED TRANSCEIVER, 115.2KBPS, UMAX-8 | Farnell |
Infrared Transceiver, 115.2Kbps, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3120EUA+ ?
Additional datasheets, footprints and schematics for MAX3120EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX3120EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3120EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3120EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3120EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3120EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3120EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX3120EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3120EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3120EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX3120EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.