Status: | Active |
---|---|
Series: | MAX3095 |
RoHS: | Unknown |
ESD Protection: ±15kV-IEC 1000-4-2, Air-Gap Discharge ±8kV-IEC 1000-4-2, Contact Discharge ±15kV-Human Body Model |
±15kV-IEC 1000-4-2, Air-Gap Discharge |
±8kV-IEC 1000-4-2, Contact Discharge |
±15kV-Human Body Model |
Guaranteed Propagation-Delay Tolerance Between All ICs: ±8ns (MAX3095) ±10ns (MAX3096) |
±8ns (MAX3095) |
±10ns (MAX3096) |
Single +3V Operation (MAX3096) |
Single +5V Operation (MAX3095) |
16-Pin QSOP (8-pin SO footprint) |
10Mbps Data Rate |
Allow up to 128 Receivers on the Bus |
1nA Low-Power Shutdown Mode |
2.4mA Operating Supply Current |
Pin-Compatible Upgrades to '26LS32 |
# Tx/Rx | 4Rx |
---|---|
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 10000 |
ICC (mA) (typ) | 2.4 |
ESD Protect. (±kV) | 15 |
Tx EN | No |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/16QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 3.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3095 |
SVHC | No SVHC (15-Jan-2018) |
±15kV ESD-Protected, 10Mbps, 3 | Analog Devices |
RS422/RS485 RX, 10MBPS, 5.25V, DIP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX3095EPE+ ?
Additional datasheets, footprints and schematics for MAX3095EPE+ are listed on our Part Details page. You can also find images and similar parts to MAX3095EPE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3095EPE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3095EPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3095EPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3095EPE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3095EPE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX3095EPE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3095EPE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3095EPE+ ?
You can fill out our help required form which you can use to request a quote for MAX3095EPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.