Status: | Active |
---|---|
Series: | MAX3082E |
RoHS: | Unknown |
Prices starting from US$2.48
ESD Protection for RS-485 I/O Pins ±15kV, Human Body Model |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission (MAX3080E–MAX3085E/MAX3089E) |
1nA Low-Current Shutdown Mode (Except MAX3081E/MAX3084E/MAX3087E) |
Pin-Selectable Full/Half-Duplex Operation (MAX3089E) |
Phase Controls to Correct for Twisted-Pair Reversal (MAX3089E) |
Allow Up to 256 Transceivers on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 115 |
ICC (mA) (typ) | 0.375 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3082 |
SVHC | No SVHC (15-Jan-2018) |
Rs422/Rs485 Txrx, 115Kbps, 5.25V, Nsoic8 | Newark Electronics |
RS422/RS485 TXRX, 115KBPS, 5.25V, NSOIC8 | element14 |
±15kV ESD-Protected, Fail-Safe | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3082EESA+T ?
Additional datasheets, footprints and schematics for MAX3082EESA+T are listed on our Part Details page. You can also find images and similar parts to MAX3082EESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3082EESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3082EESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3082EESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3082EESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3082EESA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for MAX3082EESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3082EESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX3082EESA+T ?
You can fill out our help required form which you can use to request a quote for MAX3082EESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.