Status: | Active |
---|---|
Series: | MAX3080 |
RoHS: | Unknown |
For Fault-Tolerant Applications: MAX3430: ±80V Fault-Protected, Fail-Safe, 1/4- Unit Load, +3.3V RS-485 Transceiver |
For Low-Voltage Applications: MAX3362: +3.3V, High-Speed, RS-485/RS-422 Transceiver in a SOT23 Package |
For Multiple Transceiver Applications: MAX3030E-MAX3033E: ±15kV ESD-Protected, +3.3V, Quad, RS-422 Transmitters MAX3040-MAX3045: ±10kV ESD-Protected, Quad, +5V, RS-485/RS-422 Transmitters |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 115 |
ICC (mA) (typ) | 0.375 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3080 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3080 |
Data Rate | 115Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 475µA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Fail-Safe, High-Speed (10Mbps) | Analog Devices |
I,C.MAX3080CSD | RS |
Transceiver, Rs422/Rs485, Nsoic-14 | Newark Electronics |
TRANCEIVER, RS485/422, PROESD, SMD | Farnell |
Where can I find additional details, specifications and documents for a MAX3080CSD+ ?
Additional datasheets, footprints and schematics for MAX3080CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX3080CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3080CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3080CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3080CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3080CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3080CSD+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX3080CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3080CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3080CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX3080CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.