Status: | Active |
---|---|
Series: | MAX3070E |
RoHS: | Unknown |
Protection for Robust Performance ±15kV Human Body Model ESD on I/O Pins True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX3070E-MAX3075E/MAX3079E) Hot-Swap Input Structure on DE and Active-Low RE |
±15kV Human Body Model ESD on I/O Pins |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Enhanced Slew-Rate-Limiting Facilitates Error-Free Data Transmission (MAX3070E-MAX3075E/MAX3079E) |
Hot-Swap Input Structure on DE and Active-Low RE |
Flexible Feature Set for Ease of Design Pin-Selectable Full/Half-Duplex Operation (MAX3079E) Phase Controls to Correct for Twisted-Pair Reversal (MAX3079E) Allows up to 256 Transceivers on the Bus Available in Industry-Standard SO and DIP packages |
Pin-Selectable Full/Half-Duplex Operation (MAX3079E) |
Phase Controls to Correct for Twisted-Pair Reversal (MAX3079E) |
Allows up to 256 Transceivers on the Bus |
Available in Industry-Standard SO and DIP packages |
10µA Shutdown Current Mode for Power Savings (Except MAX3071E/MAX3074E/MAX3077E) |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 250 |
ICC (mA) (typ) | 0.8 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.05 |
Oper. Temp. (°C) | -40 to +85-40 to +125 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 3.12 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Driver Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3070E |
SVHC | No SVHC (15-Jan-2018) |
+3.3V ±15kV ESD RS-485/422 Transceivers | RS |
+3.3V, ±15kV ESD-Protected, Fa | Analog Devices |
Rs422/Rs485 Txrx, 250Kbps, 3.63V, Nsoic | Newark Electronics |
RS422/RS485 TXRX, 250KBPS, 3.63V, NSOIC | element14 |
Where can I find additional details, specifications and documents for a MAX3070EASD+ ?
Additional datasheets, footprints and schematics for MAX3070EASD+ are listed on our Part Details page. You can also find images and similar parts to MAX3070EASD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3070EASD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3070EASD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3070EASD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3070EASD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3070EASD+ have stock available?
Authorised distributors including RS, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX3070EASD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3070EASD+ often in real-time on the comparison pages.
What if I can't find stock of MAX3070EASD+ ?
You can fill out our help required form which you can use to request a quote for MAX3070EASD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.