Status: | Active |
---|---|
Series: | MAX3062E |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Enhanced Slew-Rate Limiting Facilitates |
Error-Free Data Transmission (MAX3060E and MAX3061E) |
1nA Low-Current Shutdown Mode |
Hot-Swappable for Telecom Applications |
ESD Protection: ±15kV Human Body Model |
Allow Up to 256 Transceivers on the Bus |
Space-Saving 8-Pin SOT23 Package |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 20000 |
ICC (mA) (typ) | 0.79 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 0.001 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.89 |
±15kV ESD-Protected, Fail-Safe | Analog Devices |
Where can I find additional details, specifications and documents for a MAX3062EEKA+ ?
Additional datasheets, footprints and schematics for MAX3062EEKA+ are listed on our Part Details page. You can also find images and similar parts to MAX3062EEKA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3062EEKA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3062EEKA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3062EEKA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3062EEKA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3062EEKA+ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAX3062EEKA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3062EEKA+ often in real-time on the comparison pages.
What if I can't find stock of MAX3062EEKA+ ?
You can fill out our help required form which you can use to request a quote for MAX3062EEKA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.