Status: | Active |
---|---|
Series: | MAX30110 |
RoHS: | Unknown |
Reflective or Transmissive Heart Rate, Heart Rate Variability, or SpO2 Monitoring |
Transmit Section Two 8-bit LED Current DACs Four Current Ranges 50mA, 100mA, 150mA, 200mA Low Noise Current Sources for High Peak Transmit to Receive Dynamic Range Low 160mV Dropout to Support Direct Drive From Rechargeable Li Battery High Output Impedance and High Supply Rejection to Support Unregulated Supply or Direct Drive From Boost Switcher Supply |
Two 8-bit LED Current DACs |
Four Current Ranges 50mA, 100mA, 150mA, 200mA |
Low Noise Current Sources for High Peak Transmit to Receive Dynamic Range |
Low 160mV Dropout to Support Direct Drive From Rechargeable Li Battery |
High Output Impedance and High Supply Rejection to Support Unregulated Supply or Direct Drive From Boost Switcher Supply |
Receive Section 19-bit Optical ADC Path to Support the Lowest Perfusions Situations Low 25pA-RMS Input Referred Noise to Minimize LED Power Under Most Conditions High Ambient Light Input Range of 200μA and to Support Extraction of HRM Signal in the Most Adverse Lighting Conditions Built-in Front And Back-End Ambient Light Cancellation, Improving Rejection and Eliminating System Complexity of Dealing with Ambient Light Short Exposure Pulse Widths of 52μs, 104μs, 206μs, 417μs for Efficient Uses of LED Light Multiple Sample Rate Options from 20sps to 3.2ksps |
19-bit Optical ADC Path to Support the Lowest Perfusions Situations |
Low 25pA-RMS Input Referred Noise to Minimize LED Power Under Most Conditions |
High Ambient Light Input Range of 200μA and to Support Extraction of HRM Signal in the Most Adverse Lighting Conditions |
Built-in Front And Back-End Ambient Light Cancellation, Improving Rejection and Eliminating System Complexity of Dealing with Ambient Light |
Short Exposure Pulse Widths of 52μs, 104μs, 206μs, 417μs for Efficient Uses of LED Light |
Multiple Sample Rate Options from 20sps to 3.2ksps |
Ultra-Low-Power Operation for Mobile and Body-Wearable Device Dynamic Power-Down Modes to 100sps for Low-Power Consumption Full AFE Power Consumption of Less Than 25μA (Typ) at 25sps Large 32 Sample FIFO to Support Batch Processing in the Microcontroller Variety of System Monitors Mappable to Interrupts to Off-Load System Monitoring Functions From the Microcontroller Low Shutdown Current = 1.4μA (typ) |
Dynamic Power-Down Modes to 100sps for Low-Power Consumption |
Full AFE Power Consumption of Less Than 25μA (Typ) at 25sps |
Large 32 Sample FIFO to Support Batch Processing in the Microcontroller |
Variety of System Monitors Mappable to Interrupts to Off-Load System Monitoring Functions From the Microcontroller |
Low Shutdown Current = 1.4μA (typ) |
SPI Interface |
Supports a Single 1.8V Supply with Separate 3.1V to 5.25V LED Supply |
Miniature 2.8mm x 2.0mm, 6x4, 0.4mm Ball Pitch WLP Package |
-40°C to +85°C Operating Temperature Range |
ISUPPLY (µA) (typ) | 23 |
---|---|
Shutdown Mode Supply Current (µA) (typ) | 1.4 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 2 |
Resolution (bits) (ADC) | 19 |
SNR (dB) | 89 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/24 |
BudgetaryPrice (See Notes) | 3.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Pulse Oximeter & Heart Rate Sensor |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 2V |
IC Package Type | WLP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PULSE OXIMETER SENSOR, 2V, WLP-24 | Farnell |
Pulse Oximeter Sensor, 2V, Wlp-24 | Newark Electronics |
Integrated Biosensor for Mobil | Analog Devices |
Where can I find additional details, specifications and documents for a MAX30110EWG+ ?
Additional datasheets, footprints and schematics for MAX30110EWG+ are listed on our Part Details page. You can also find images and similar parts to MAX30110EWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30110EWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30110EWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30110EWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30110EWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30110EWG+ have stock available?
Authorised distributors including Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX30110EWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30110EWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX30110EWG+ ?
You can fill out our help required form which you can use to request a quote for MAX30110EWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.