Status: | Active |
---|---|
Series: | MAX2831 |
RoHS: | Unknown |
2.4GHz to 2.5GHz ISM Band Operation |
IEEE 802.11g/b Compatible (54Mbps OFDM and 11Mbps CCK) |
Complete RF Transceiver, PA, and Crystal Oscillator (MAX2831) Best-in-Class Transceiver Performance 62mA Receiver Current 2.6dB Rx Noise Figure -76dBm Rx Sensitivity (54Mbps OFDM) No I/Q Calibration Required 0.1dB/0.35° Rx I/Q Gain/Phase Imbalance 33dB RF and 62dB Baseband Gain Control Range 60dB Range Analog RSSI per RF Gain Setting Fast Rx I/Q DC-Offset Settling Programmable Baseband Lowpass Filter 20-Bit Sigma-Delta Fractional-N PLL with < 20Hz Step Size Digitally Tuned Crystal Oscillator +18.5dBm Transmit Power (5.6% EVM with 54Mbps OFDM) 31dB Tx Gain Control Range Integrated Power Detector (MAX2831) Serial or Parallel Gain-Control Interface > 40dB Tx Sideband Suppression without Calibration Tx/Rx I/Q Error Detection |
Best-in-Class Transceiver Performance |
62mA Receiver Current |
2.6dB Rx Noise Figure |
-76dBm Rx Sensitivity (54Mbps OFDM) |
No I/Q Calibration Required |
0.1dB/0.35° Rx I/Q Gain/Phase Imbalance |
33dB RF and 62dB Baseband Gain Control Range |
60dB Range Analog RSSI per RF Gain Setting |
Fast Rx I/Q DC-Offset Settling |
Programmable Baseband Lowpass Filter |
20-Bit Sigma-Delta Fractional-N PLL with < 20Hz Step Size |
Digitally Tuned Crystal Oscillator |
+18.5dBm Transmit Power (5.6% EVM with 54Mbps OFDM) |
31dB Tx Gain Control Range |
Integrated Power Detector (MAX2831) |
Serial or Parallel Gain-Control Interface |
> 40dB Tx Sideband Suppression without Calibration |
Tx/Rx I/Q Error Detection |
Transceiver Operates from +2.7V to +3.6V |
PA Operates from +2.7V to +4.2V (MAX2831) |
Low-Power Shutdown Mode |
Small 48-Pin TQFN Package (7mm x 7mm x 0.8mm) |
Duplex Method | OFDM |
---|---|
Frequency Range (MHz) | 2400 to 2500 |
Inputs | 1 Rx |
Outputs | 1 Tx |
Tx OIP3 Power (dBm) (max) | 18.5 |
Rx Noise Figure (dB) | 2.6 |
Package/Pins | TQFN/48 |
BudgetaryPrice (See Notes) | 5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 54Mbps |
---|---|
RF / IF Modulation | CCK OFDM QPSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Receiving Current | 62mA |
RF IC Case Style | TQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Transmitting Current | 82mA |
Output Power (dBm) | 17.1dBm |
Sensitivity dBm | -75dBm |
RF Transceiver Applications | 2.4GHz ISM Band System IEEE 802.11g/b Radio Transceiver Wireless Sensor Network |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2.4GHz to 2.5GHz, 802.11g RF T | Analog Devices |
Rf Transceiver, 2.4Ghz-2.5Ghz, Tqfn-48 | Newark Electronics |
RF TRANSCEIVER, 2.4GHZ-2.5GHZ, TQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MAX2831ETM+ ?
Additional datasheets, footprints and schematics for MAX2831ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX2831ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2831ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2831ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2831ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2831ETM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2831ETM+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX2831ETM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2831ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX2831ETM+ ?
You can fill out our help required form which you can use to request a quote for MAX2831ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.