Status: | Active |
---|---|
Series: | MAX2754 |
RoHS: | Unknown |
Fully Monolithic VCO Construction with On-Chip Inductor and Varactor Tuning Elements |
Guaranteed 1145MHz to 1250MHz Tuning Range to Support 1/2 LO Applications |
Modulation Linearity Within ±4% |
Precise Modulation Gain (-500kHz/V) |
Low Phase Noise (-137dBc/Hz at 4MHz offset) |
+2.7V to +5.5V Single-Supply Operation |
Low-Current Shutdown Mode |
Miniature 8-Pin µMAX Package |
RF Freq. (MHz) (max) | 1250 |
---|---|
RF Freq. (MHz) (min) | 1145 |
LO Driver Outputs | No |
PLL Driver Outputs | Yes |
POUT (dBm) (min) | -5 |
POUT (dBm) (max) | -5 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 3.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 1.2GHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1.2GHz VCO with Linear Modulat | Analog Devices |
OSCILLATOR VCO | Richardson RFPD |
OSCILLATOR, 1.2GHZ, 5.5V, UMAX-8 | Farnell |
Oscillator, 1.2Ghz, 5.5V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2754EUA+ ?
Additional datasheets, footprints and schematics for MAX2754EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2754EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2754EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2754EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2754EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2754EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2754EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Farnell and Newark Electronics have stock available or on a lead time for MAX2754EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2754EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2754EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX2754EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.