Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX274 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Active Filter |
Kit Contents | Evaluation Kit MAX274 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX274 (4th- and 8th- | Analog Devices |
Eval Board, Active Filter | Newark Electronics |
EVAL BOARD, ACTIVE FILTER | Farnell |
Where can I find additional details, specifications and documents for a MAX274EVKIT-DIP+?
Additional datasheets, footprints and schematics for MAX274EVKIT-DIP+ are listed on our Part Details page. You can also find images and similar parts to MAX274EVKIT-DIP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX274EVKIT-DIP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX274EVKIT-DIP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX274EVKIT-DIP+ fall under?
The MAX274EVKIT-DIP+ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX274EVKIT-DIP+ when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX274EVKIT-DIP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX274EVKIT-DIP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX274EVKIT-DIP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX274EVKIT-DIP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX274EVKIT-DIP+ often in real-time on the comparison pages.
What if I can't find stock of MAX274EVKIT-DIP+?
You can fill out our help required form which you can use to request a quote for MAX274EVKIT-DIP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.