Status: | Active |
---|---|
Series: | MAX2623 |
RoHS: | Unknown |
Fully Monolithic |
Guaranteed Performance |
On-Chip 50Ω Output Match |
Wide Choice of Frequencies 855MHz to 881MHz (MAX2622) 885MHz to 950MHz (MAX2623) 947MHz to 998MHz (MAX2624) |
855MHz to 881MHz (MAX2622) |
885MHz to 950MHz (MAX2623) |
947MHz to 998MHz (MAX2624) |
+2.7V to +3.3V Single-Supply Operation |
Low-Current Shutdown Mode |
Smaller than Modules (8-pin µMAX package) |
RF Freq. (MHz) (max) | 950 |
---|---|
RF Freq. (MHz) (min) | 885 |
LO Driver Outputs | No |
PLL Driver Outputs | Yes |
POUT (dBm) (min) | -3 |
POUT (dBm) (max) | -3 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 3.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 950MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Monolithic Voltage Controlled | Analog Devices |
VCO, MONOLITHIC, 950MHZ, 5.5V, UMAX | element14 |
Vco, Monolithic, 950Mhz, 5.5V, Umax | Newark Electronics |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2623EUA+ ?
Additional datasheets, footprints and schematics for MAX2623EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX2623EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2623EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2623EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2623EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2623EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2623EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for MAX2623EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2623EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX2623EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX2623EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.