Status: | Production |
---|---|
Series: | MAX253 |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
1,983
in stock
|
Buy Now | |
Schukat Electronic
from US$1.18
|
2,460
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1,983
in stock
|
Buy Now | |
element14
from US$3.30
|
1,983
in stock
|
Buy Now | |
Analog Devices
from US$3.31
|
1,759
in stock
|
Buy Now | |
Micros
from US$1.33
|
200
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Transformer Driver |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
IC Package Type | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transf.-Dr. f. isol. RS485/232 SOIC8 | Schukat Electronic |
Transformer Driver, Nsoic-8 | Newark Electronics |
TRANSFORMER DRIVER, NSOIC-8 | element14 |
1W Primary-Side Transformer H- | Analog Devices |
Transformer Driver for Isolated RS-485 Interface, 200/350kHz, 3.3/5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a MAX253ESA+T?
Additional datasheets, footprints and schematics for MAX253ESA+T are listed on our Part Details page. You can also find images and similar parts to MAX253ESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX253ESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX253ESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX253ESA+T fall under?
The MAX253ESA+T is listed under Transformer Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX253ESA+T when available in the Transformer Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX253ESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX253ESA+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX253ESA+T have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX253ESA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX253ESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX253ESA+T?
You can fill out our help required form which you can use to request a quote for MAX253ESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.