Status: | Active |
---|---|
Series: | MAX250 |
RoHS: | Unknown |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.96
|
550
in stock
|
Buy Now | |
Analog Devices
from US$6.44
|
223
in stock
|
Buy Now | |
Schukat Electronic
from US$8.20
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$8.80
|
42
in stock
|
Buy Now | |
element14
from US$8.17
|
42
in stock
|
Buy Now | |
Farnell
from US$7.65
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.84
|
10
in stock
|
Buy Now |
Isolated Data Interface |
Single +5V Supply |
Uses Low Cost Optocouplers |
5µW Power Shutdown |
2 Transmitters and 2 Receivers |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 0.1 |
Internal Charge Pump | Yes |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 4.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX250 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 250 |
Data Rate | 116Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Isolated RS232 Transceiver |
Logic Function Number | 250 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.1mA |
Supply Voltage Range | 4.5V to 5.5V |
RS-232 DRIVERS/RECEIVERS, MAX250CSD+ | RS |
5V, Isolated, RS-232 Driver Re | Analog Devices |
RS232E 2xDr./Rec. isol. 5V SO14 | Schukat Electronic |
Rs232 Transceiver 5V, Soic14, 250 | Newark Electronics |
RS232 TRANSCEIVER 5V, SOIC14, 250 | element14 |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX250CSD+ ?
Additional datasheets, footprints and schematics for MAX250CSD+ are listed on our Part Details page. You can also find images and similar parts to MAX250CSD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX250CSD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX250CSD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX250CSD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX250CSD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX250CSD+ have stock available?
Authorised distributors including RS, Analog Devices, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for MAX250CSD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX250CSD+ often in real-time on the comparison pages.
What if I can't find stock of MAX250CSD+ ?
You can fill out our help required form which you can use to request a quote for MAX250CSD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.