Status: | Active |
---|---|
Series: | MAX250 |
RoHS: | Unknown |
Prices starting from US$3.24
Isolated Data Interface |
Single +5V Supply |
Uses Low Cost Optocouplers |
5µW Power Shutdown |
2 Transmitters and 2 Receivers |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 116 |
ICC (mA) (typ) | 0.1 |
Internal Charge Pump | Yes |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 4.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
IC Generic Number | MAX250 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 250 |
Data Rate | 116Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Isolated RS232 Transceiver |
Logic Function Number | 250 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.1mA |
Supply Voltage Range | 4.5V to 5.5V |
TRANSCEIVER DUAL RS232 ISOL, 250 | element14 |
Maxim Transceiver RS232 5.5V 100uA PDIP | Distrelec |
5V, Isolated, RS-232 Driver Re | Analog Devices |
Rs232 Transceiver, 116Kbps, 5.5V, Dip-14 | Newark Electronics |
RS232E 2xDr./Rec. isol. 5V DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX250CPD+ ?
Additional datasheets, footprints and schematics for MAX250CPD+ are listed on our Part Details page. You can also find images and similar parts to MAX250CPD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX250CPD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX250CPD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX250CPD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX250CPD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX250CPD+ have stock available?
Authorised distributors including element14, Farnell, Distrelec, Analog Devices and Newark Electronics have stock available or on a lead time for MAX250CPD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX250CPD+ often in real-time on the comparison pages.
What if I can't find stock of MAX250CPD+ ?
You can fill out our help required form which you can use to request a quote for MAX250CPD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.