Status: | Active |
---|---|
Series: | MAX238 |
RoHS: | Unknown |
Saves Board Space |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation from +5V Supply |
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247) |
Saves Power for Reduced Power Requirements |
5µW Shutdown Mode |
# Rx | 4 |
---|---|
# Tx | 4 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 7 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 1 |
Package/Pins | PDIP/24SOIC (W)/24 |
BudgetaryPrice (See Notes) | 2.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX238 |
SVHC | No SVHC (15-Jan-2018) |
+5V-Powered, Multichannel RS-2 | Analog Devices |
Rs232 Txrx, 120Kbps, 5.5V, Wsoic-24 | Newark Electronics |
RS232 TXRX, 120KBPS, 5.5V, WSOIC-24 | element14 |
QUAD TRANSMITTER/RECEIVER RS-232 | RS |
Where can I find additional details, specifications and documents for a MAX238EWG+ ?
Additional datasheets, footprints and schematics for MAX238EWG+ are listed on our Part Details page. You can also find images and similar parts to MAX238EWG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX238EWG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX238EWG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX238EWG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX238EWG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX238EWG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX238EWG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX238EWG+ often in real-time on the comparison pages.
What if I can't find stock of MAX238EWG+ ?
You can fill out our help required form which you can use to request a quote for MAX238EWG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.