Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 5Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX235 |
RS232 TXRX, 120KBPS, 5.25V, DIP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX235EPG+G36?
Additional datasheets, footprints and schematics for MAX235EPG+G36 are listed on our Part Details page. You can also find images and similar parts to MAX235EPG+G36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX235EPG+G36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX235EPG+G36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX235EPG+G36 fall under?
The MAX235EPG+G36 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX235EPG+G36 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX235EPG+G36 you can contact the distributor directly for product support, shipping queries etc.
Is the MAX235EPG+G36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX235EPG+G36 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX235EPG+G36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX235EPG+G36 often in real-time on the comparison pages.
What if I can't find stock of MAX235EPG+G36?
You can fill out our help required form which you can use to request a quote for MAX235EPG+G36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.