Status: | Active |
---|---|
Series: | MAX234 |
RoHS: | Unknown |
Saves Board Space |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation from +5V Supply |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation from +5V Supply |
Integrated Capacitors (MAX223, MAX233, MAX235, MAX245–MAX247) |
Saves Power for Reduced Power Requirements |
5µW Shutdown Mode |
# Rx | 0 |
---|---|
# Tx | 4 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 7 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 1 |
Package/Pins | PDIP/16SOIC (W)/16 |
BudgetaryPrice (See Notes) | 2.88 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX234 |
SVHC | No SVHC (15-Jan-2018) |
+5V-Powered, Multichannel RS-2 | Analog Devices |
TRANSCEIVER, RS232, 5.5V, WSOIC-16 | Farnell |
Transceiver, Rs232, 5.5V, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX234CWE+ ?
Additional datasheets, footprints and schematics for MAX234CWE+ are listed on our Part Details page. You can also find images and similar parts to MAX234CWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX234CWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX234CWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX234CWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX234CWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX234CWE+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX234CWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX234CWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX234CWE+ ?
You can fill out our help required form which you can use to request a quote for MAX234CWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.