Status: | Unknown |
---|---|
Series: | MAX232x Family |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
375
in stock
|
Buy Now | |
Texas Instruments
from US$0.66
|
26,223
in stock
|
Buy Now | |
Schukat Electronic
from US$1.14
|
8,875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
1,062
in stock
|
Buy Now | |
Micros
from US$1.06
|
527
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$1.22
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | MAX232x Family |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 232 |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | RS-232 |
Logic Case Style | DIP |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection | Texas Instruments |
RS232/V.24 Interface DIP16 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 1uF, 5V, 0÷70°C | Micros |
MAX232N, Line Transceivers | RS |
Texas Instruments MAX232N Linear IC Dual EIA-232 Driver / Receiver | Rapid Electronics |
Ic, Transceiver, 5V | Newark Electronics |
IC, TRANSCEIVER, 5V | element14 |
Where can I find additional details, specifications and documents for a MAX232N?
Additional datasheets, footprints and schematics for MAX232N are listed on our Part Details page. You can also find images and similar parts to MAX232N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232N fall under?
The MAX232N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232N you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232N have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for MAX232N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232N often in real-time on the comparison pages.
What if I can't find stock of MAX232N?
You can fill out our help required form which you can use to request a quote for MAX232N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.