MAX232DW Semiconductors - ICs by Texas Instruments

DRIVER/RECEIVER DUAL EIA-232 232

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX232 device is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5-V supply. Each receiver converts TIA/EIA-232-F inputs to 5-V TTL/CMOS levels. These receivers have a typical threshold of 1.3 V, a typical hysteresis of 0.5 V, and can accept ±30-V inputs. Each driver converts TTL/CMOS input levels into TIA/EIA-232-F levels.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$1.05
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for Farnell
Farnell
from US$0.42
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX232
SVHC No SVHC (27-Jun-2018)
Base Number 232
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Driver / Receiver
Logic Function Number 232
Operating Temperature Range 0°C to +70°C
Output Voltage Max 0.3V
Propagation Delay 500ns
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

MAX232DW RS-232 line 2Tx / 2Rx, SOIC16 | RS
Rs-232 Transceiver, 5V, Wsoic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX232DW?

Additional datasheets, footprints and schematics for MAX232DW are listed on our Part Details page. You can also find images and similar parts to MAX232DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX232DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX232DW fall under?

The MAX232DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX232DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232DW you can contact the distributor directly for product support, shipping queries etc.

Is the MAX232DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX232DW have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX232DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX232DW often in real-time on the comparison pages.

What if I can't find stock of MAX232DW?

You can fill out our help required form which you can use to request a quote for MAX232DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay