Status: | Production |
---|---|
Series: | MAX22505 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Port Protection |
---|---|
USB Standard | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 24Pins |
Data Rate | 480Mbps |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
±40V USB Port Protector | Analog Devices |
Usb, Port Protection, 105Deg C, Tqfn-24 | Newark Electronics |
USB PORT PROTECTOR, 480MBPS, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX22505GTG+?
Additional datasheets, footprints and schematics for MAX22505GTG+ are listed on our Part Details page. You can also find images and similar parts to MAX22505GTG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22505GTG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22505GTG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX22505GTG+ fall under?
The MAX22505GTG+ is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to MAX22505GTG+ when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22505GTG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22505GTG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX22505GTG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX22505GTG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22505GTG+ often in real-time on the comparison pages.
What if I can't find stock of MAX22505GTG+?
You can fill out our help required form which you can use to request a quote for MAX22505GTG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.