Status: | Active |
---|---|
Series: | MAX2235 |
RoHS: | Unknown |
800MHz to 1000MHz Operation |
High Output Power at 836MHz +32.5dBm at +5.0V +30dBm at +3.6V +29dBm at +3.0V +28dBm at +2.7V |
+32.5dBm at +5.0V |
+30dBm at +3.6V |
+29dBm at +3.0V |
+28dBm at +2.7V |
+2.7V to +5.5V Single-Supply Operation |
Automatic Power-Up/Power-Down Ramp |
Direct On/Off Keying (OOK) without Intersymbol Interference or VCO Pulling |
37dB Power-Control Range |
47% Efficiency |
< 1µA Supply Current in Shutdown Mode |
Small 20-Pin TSSOP Package with Heat Slug |
Frequency (MHz) (min) | 800 |
---|---|
Frequency (MHz) (max) | 1000 |
POUT (dBm) | 30 |
Efficiency (%) | 47 |
Low Power Shutdown | Yes |
Footprint (mm x mm) | 6.4 x 6.5 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 2.41 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Range | 2.7V to 5.5V |
---|---|
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2235 |
Frequency Max | 1GHz |
Frequency Min | 800MHz |
Frequency Range | 800MHz to 1GHz |
Gain | 26dB |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 6.4W |
RF IC Case Style | TSSOP |
RF Type | Cellular ISM |
Supply Current | 315mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
+3.6V, 1W Autoramping Power Am | Analog Devices |
RF POWER AMP 1GHZ 5.5V | RS |
IC, POWER AMP, 900MHZ, 20TSSOP | Farnell |
Ic, Power Amp, 900Mhz, 20Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2235EUP+ ?
Additional datasheets, footprints and schematics for MAX2235EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX2235EUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2235EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2235EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2235EUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2235EUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2235EUP+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX2235EUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2235EUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX2235EUP+ ?
You can fill out our help required form which you can use to request a quote for MAX2235EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.