Status: | Active |
---|---|
Series: | MAX2120 |
RoHS: | Unknown |
925MHz to 2175MHz Frequency Range |
Monolithic VCO: No Calibration Required |
-75dBm to 0dBm High Dynamic Range |
4MHz to 40MHz Integrated Variable BW LP Filters |
Single +3.3V ±5% Supply |
Low-Power Standby Mode |
Address Pin for Multituner Applications |
Differential I/Q Interface |
I²C 2-Wire Serial Interface |
Very Small 28-Pin Thin QFN Package |
End Equipment | DVB-S |
---|---|
Input Frequency (MHz) | 925 to 2175 |
IF Output Frequency (MHz) | 40 |
Ref. Clock Freq. (MHz) | 4 to 8 |
Noise Figure (dB) (typ) | 8 |
VSUPPLY (V) | 3.13 to 3.47 |
ISUPPLY (mA) | 100 |
Footprint (mm x mm) | 5.0 x 5.0 |
Oper. Temp. (°C) | 0 to +70 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 2.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Direct Conversion Tuner IC |
---|---|
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.47V |
IC Package Type | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Complete, Direct-Conversion Tu | Analog Devices |
Direct Conversion Tuner Ic, Tqfn-28 | Newark Electronics |
DIRECT CONVERSION TUNER IC, TQFN-28 | element14 |
MULTI-FUNCTION TUNER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2120CTI+ ?
Additional datasheets, footprints and schematics for MAX2120CTI+ are listed on our Part Details page. You can also find images and similar parts to MAX2120CTI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2120CTI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2120CTI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2120CTI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2120CTI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2120CTI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2120CTI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2120CTI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2120CTI+ ?
You can fill out our help required form which you can use to request a quote for MAX2120CTI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.