Status: | Active |
---|---|
Series: | MAX20743 |
RoHS: | Unknown |
High-Power Density and Low Component Count Overall Solution Size 509mm2 Including Inductor and Output Capacitors 90.8% Peak Efficiency with VDDH = 12V and VOUT = 1V Fast Transient Response: Supports Up to 300A/µs Load-Step Transients |
Overall Solution Size 509mm2 Including Inductor and Output Capacitors |
90.8% Peak Efficiency with VDDH = 12V and VOUT = 1V |
Fast Transient Response: Supports Up to 300A/µs Load-Step Transients |
Optimized Component Performance and Efficiency with Reduced Design-In Time PMBus-Compliant Interface for Telemetry and Power Management Voltage, Current and Temperature Reporting through Digital Bus |
PMBus-Compliant Interface for Telemetry and Power Management |
Voltage, Current and Temperature Reporting through Digital Bus |
Increased Power-Supply Reliability with System and IC Self-Protection Features Differential Remote Sense with Open-Circuit Detection Hiccup Overcurrent Protection Programmable Thermal Shutdown |
Differential Remote Sense with Open-Circuit Detection |
Hiccup Overcurrent Protection |
Programmable Thermal Shutdown |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 16 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 35 |
Switch Type | Internal |
Preset VOUT (V) | 1 |
Output Adjust. Method | Digital/VIDPresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 400600800 |
Design Tools | EE-Sim |
Package/Pins | FCQFN/15 |
BudgetaryPrice (See Notes) | 4.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 16V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | FCQFN |
No. of Pins | 15Pins |
Output Current | 35A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 900kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
35A POL w/PMBUS GM (Stella 3 B | Analog Devices |
DC/DC CONV, BUCK, 900KHZ, FCQFN-15 | Farnell |
Where can I find additional details, specifications and documents for a MAX20743EPL+ ?
Additional datasheets, footprints and schematics for MAX20743EPL+ are listed on our Part Details page. You can also find images and similar parts to MAX20743EPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20743EPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20743EPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20743EPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20743EPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20743EPL+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX20743EPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20743EPL+ often in real-time on the comparison pages.
What if I can't find stock of MAX20743EPL+ ?
You can fill out our help required form which you can use to request a quote for MAX20743EPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.