Status: | Active |
---|---|
Series: | MAX20303EVKIT |
RoHS: | Unknown |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
I2C Serial Interface |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | Wearable Charge-Management Solution |
Silicon Core Number | MAX20303 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX20303 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Brd, Wearable Charge-Mgmt Solution | Newark Electronics |
EVAL BRD, WEARABLE CHARGE-MGMT SOLUTION | element14 |
Evkit for Wearable Power Manag | Analog Devices |
Where can I find additional details, specifications and documents for a MAX20303EVKIT# ?
Additional datasheets, footprints and schematics for MAX20303EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20303EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20303EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20303EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20303EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20303EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20303EVKIT# have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for MAX20303EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20303EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20303EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20303EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.